Rochester Electronics, LLC ADG749BKS-REEL7
- 收藏
- 对比
ADG749BKS-REEL7
2071-ADG749BKS-REEL7
接口 - 模拟开关,多路复用器,多路分解器
6-TSSOP, SC-88, SOT-363
大陆
立即发货

2:1 MUX/SPDT SWITCH
1最小包装量--
ADG749BKS-REEL7详情
Rochester Electronics, LLC ADG749BKS-REEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-TSSOP, SC-88, SOT-363
引脚数
6
包装
Tape & Reel (TR)
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.39.00.01
模拟 IC - 其他类型
单刀双掷
RoHS状态
Non-RoHS Compliant
ADG749BKS-REEL7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。