Rochester Electronics, LLC ADM1062ACP
- 收藏
- 对比
ADM1062ACP
2071-ADM1062ACP
PMIC - 监控器
40-VFQFN Exposed Pad, CSP
大陆
立即发货

SUPER SEQUENCER
1最小包装量--
ADM1062ACP详情
Rochester Electronics, LLC ADM1062ACP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad, CSP
供应商器件包装
40-LFCSP-VQ (6x6)
操作温度
-40°C~85°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Sequencer
输出量
可编程
电压 - 阈值
Adjustable/Selectable
监测的电压数量
10
RoHS状态
Non-RoHS Compliant
ADM1062ACP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。