Rochester Electronics, LLC ADUC7033BCPZ-8L-RL
- 收藏
- 对比
ADUC7033BCPZ-8L-RL
2071-ADUC7033BCPZ-8L-RL
接口 - 传感器和探测器接口
48-VFQFN Exposed Pad, CSP
大陆
立即发货

PRECISION BATTERY SENSOR
1最小包装量--
ADUC7033BCPZ-8L-RL详情
Rochester Electronics, LLC ADUC7033BCPZ-8L-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-VFQFN Exposed Pad, CSP
供应商器件包装
48-LFCSP (7x7)
操作温度
-40°C~115°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
电池管理
输出类型
Logic
输入类型
Logic
电流源
20mA
RoHS状态
ROHS3 Compliant
ADUC7033BCPZ-8L-RL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。