Rochester Electronics, LLC ADV7191KST
- 收藏
- 对比
ADV7191KST
2071-ADV7191KST
接口 - 编码器,解码器,转换器
64-LQFP
大陆
立即发货

VIDEO ENCODER, SIX 10-BIT DACS
1最小包装量--
ADV7191KST详情
Rochester Electronics, LLC ADV7191KST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-LQFP
供应商器件包装
64-LQFP (14x14)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
视频编码器
应用
DVD, PC Video, Multimedia
电压 - 供电,模拟
3.3V~5V
RoHS状态
Non-RoHS Compliant
ADV7191KST拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。