Rochester Electronics, LLC ADV7523ABCBZ-P-RL
- 收藏
- 对比
ADV7523ABCBZ-P-RL
2071-ADV7523ABCBZ-P-RL
线性 - 视频处理
49-WLCSP
大陆
立即发货

LOW POWER HDMI/DVI TRANSMITTER
1最小包装量--
ADV7523ABCBZ-P-RL详情
Rochester Electronics, LLC ADV7523ABCBZ-P-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
49-WLCSP
供应商器件包装
49-WLCSP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
HDMI, DVI Transmitter
应用
Recorders, Set-Top Boxes
RoHS状态
Non-RoHS Compliant
ADV7523ABCBZ-P-RL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。