Rochester Electronics, LLC AFEDRI8201PFBT
- 收藏
- 对比
AFEDRI8201PFBT
2071-AFEDRI8201PFBT
RF 其它 IC 和模块
48-TQFP
大陆
立即发货

CONSUMER CIRCUIT, PQFP48
1最小包装量--
AFEDRI8201PFBT详情
Rochester Electronics, LLC AFEDRI8201PFBT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-TQFP
供应商器件包装
48-TQFP (7x7)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
频率
80MHz
功能
ADC前端
射频类型
AM, FM
次要属性
12-Bit ADC(s), 12-Bit DAC(s)
RoHS状态
ROHS3 Compliant
AFEDRI8201PFBT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。