Rochester Electronics, LLC AS3693B-ZTQT
- 收藏
- 对比
AS3693B-ZTQT
2071-AS3693B-ZTQT
PMIC - LED 驱动器
64-TQFP Exposed Pad
大陆
立即发货

LED DRIVER FOR LCD BACKLIGHT
1最小包装量--
AS3693B-ZTQT详情
Rochester Electronics, LLC AS3693B-ZTQT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
64-TQFP Exposed Pad
供应商器件包装
64-TQFP-EP (10x10)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Linear
应用
Backlight
输出的数量
16
电压 - 输出
0.4V~50V
内部开关
无
调光
I2C, SPI
RoHS状态
Non-RoHS Compliant
AS3693B-ZTQT拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。