Rochester Electronics, LLC ATR0885-PFQW
- 收藏
- 对比
ATR0885-PFQW
2071-ATR0885-PFQW
PMIC - 激光驱动器
24-VFQFN Exposed Pad
大陆
立即发货

3-OPUTPUT LASER DRIVER
1最小包装量--
ATR0885-PFQW详情
Rochester Electronics, LLC ATR0885-PFQW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
操作温度
0°C~70°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Laser Diode Driver (Blu-Ray, CD/DVD)
电压 - 供电
4.5V~5.5V
通道数量
3
RoHS状态
ROHS3 Compliant
ATR0885-PFQW拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。