Rochester Electronics, LLC BGT60E6327XTSA1
- 收藏
- 对比
BGT60E6327XTSA1
2071-BGT60E6327XTSA1
接口 - 电信
119-WFBGA, WLBGA
大陆
立即发货

V-BAND BACKHAUL TRANSCEICER
1最小包装量--
BGT60E6327XTSA1详情
Rochester Electronics, LLC BGT60E6327XTSA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
119-WFBGA, WLBGA
供应商器件包装
PG-WFWLB-119-1
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
收发器
电路数量
1
电流源
1mA~4mA
RoHS状态
Non-RoHS Compliant
BGT60E6327XTSA1拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC







哦! 它是空的。