Rochester Electronics, LLC BGY787,112
- 收藏
- 对比
BGY787,112
2071-BGY787,112
线性器件 - 放大器 - 视频放大器和模块
SOT-115J
大陆
立即发货

IC AMP PUSH PULL SOT115J
1最小包装量--
BGY787,112详情
Rochester Electronics, LLC BGY787,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-115J
供应商器件包装
SOT115J
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
CATV
输出类型
Push-Pull
电路数量
1
电流源
220mA
RoHS状态
ROHS3 Compliant
BGY787,112拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。