Rochester Electronics, LLC BQ2022LPR
- 收藏
- 对比
BQ2022LPR
2071-BQ2022LPR
存储器
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
大陆
立即发货

OTP ROM, 1KX1, CMOS, PBCY3
1最小包装量--
BQ2022LPR详情
Rochester Electronics, LLC BQ2022LPR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
安装类型
通孔
供应商器件包装
TO-92-3
Memory Types
Non-Volatile
包装
Tape & Box (TB)
操作温度
-20°C~70°C TA
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电
2.65V~5.5V
内存大小
1Kb 256b x 4 pages
内存格式
EPROM
内存接口
单线
RoHS状态
ROHS3 Compliant
BQ2022LPR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。