Rochester Electronics, LLC BQ24304DSGT
- 收藏
- 对比
BQ24304DSGT
2071-BQ24304DSGT
PMIC - 电池管理
8-WFDFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
BQ24304DSGT详情
Rochester Electronics, LLC BQ24304DSGT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WFDFN Exposed Pad
供应商器件包装
8-WSON (2x2)
操作温度
0°C~125°C TJ
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
功能
电池保护
故障保护
Over Current, Over Temperature, Over/Under Voltage
电池化学
Lithium-Ion
RoHS状态
ROHS3 Compliant
BQ24304DSGT拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC








哦! 它是空的。