Rochester Electronics, LLC BQ24726RGRR
- 收藏
- 对比
BQ24726RGRR
2071-BQ24726RGRR
PMIC - 电池充电器
20-VFQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJUSTABLE
1最小包装量--
BQ24726RGRR详情
Rochester Electronics, LLC BQ24726RGRR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-VFQFN Exposed Pad
供应商器件包装
20-VQFN (3.5x3.5)
操作温度
0°C~125°C TJ
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
界面
I2C
故障保护
Over Current, Over Voltage, Short Circuit
电池化学
Lithium-Ion
单元格数量
1 ~ 4
电压 - 供电 (最大值)
24V
充电电流
Constant - Programmable
电池组电压
19.2V Max
RoHS状态
ROHS3 Compliant
BQ24726RGRR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。