Rochester Electronics, LLC BQ24730RGFT
- 收藏
- 对比
BQ24730RGFT
2071-BQ24730RGFT
PMIC - 电池充电器
40-VFQFN Exposed Pad
大陆
立即发货

BATTERY CHARGE CONTROLLER
1最小包装量--
BQ24730RGFT详情
Rochester Electronics, LLC BQ24730RGFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-VQFN-EP (5x7)
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
故障保护
Over Current, Reverse Battery
电池化学
Multi-Chemistry
单元格数量
3 ~ 4
电压 - 供电 (最大值)
24V
可编程特性
Current
充电电流
Constant - Programmable
电池组电压
16.8V
RoHS状态
ROHS3 Compliant
BQ24730RGFT拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。