Rochester Electronics, LLC CAT6221-PPTD-GT3
- 收藏
- 对比
CAT6221-PPTD-GT3
2071-CAT6221-PPTD-GT3
PMIC - 稳压器 - 线性
SOT-23-6 Thin, TSOT-23-6
大陆
立即发货

FIXED POSITIVE LDO REGULATOR
1最小包装量--
CAT6221-PPTD-GT3详情
Rochester Electronics, LLC CAT6221-PPTD-GT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SOT-23-6 Thin, TSOT-23-6
供应商器件包装
TSOT-23-6
操作温度
-40°C~125°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
输出电流
300mA
稳压器数
2
RoHS状态
ROHS3 Compliant
CAT6221-PPTD-GT3拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。