Rochester Electronics, LLC CAT93C66VP2I-GT3
- 收藏
- 对比
CAT93C66VP2I-GT3
2071-CAT93C66VP2I-GT3
存储器
8-WFDFN Exposed Pad
大陆
立即发货

EEPROM, 256X16, SERIAL, CMOS
1最小包装量--
CAT93C66VP2I-GT3详情
Rochester Electronics, LLC CAT93C66VP2I-GT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WFDFN Exposed Pad
供应商器件包装
8-TDFN (2x3)
Memory Types
Non-Volatile
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
最后一次购买
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.8V~5.5V
内存大小
4Kb 512 x 8 256 x 16
时钟频率
2MHz
内存格式
EEPROM
内存接口
SPI
RoHS状态
Non-RoHS Compliant
CAT93C66VP2I-GT3拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。