Rochester Electronics, LLC CM2021-02TR
- 收藏
- 对比
CM2021-02TR
2071-CM2021-02TR
专用 IC
38-TFSOP (0.173, 4.40mm Width)
大陆
立即发货

CONSUMER CIRCUIT, PDSO38
1最小包装量--
CM2021-02TR详情
Rochester Electronics, LLC CM2021-02TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
38-TFSOP (0.173, 4.40mm Width)
供应商器件包装
38-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
HDMI发射器
应用
Consumer Electronics, DVD-RW Players, Set Top Box
RoHS状态
ROHS3 Compliant
CM2021-02TR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。