Rochester Electronics, LLC CY27027ZXCT
- 收藏
- 对比
CY27027ZXCT
2071-CY27027ZXCT
时钟/定时 - 时钟发生器,PLL,频率合成器
8-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

IC SS CLOCK GENERATOR 8TSSOP
1最小包装量--
CY27027ZXCT详情
Rochester Electronics, LLC CY27027ZXCT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
8-TSSOP (0.173, 4.40mm Width)
安装类型
表面贴装
供应商器件包装
8-TSSOP
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
CY27027ZXCT拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。