Rochester Electronics, LLC CYRF69213A-40LTXC
- 收藏
- 对比
CYRF69213A-40LTXC
2071-CYRF69213A-40LTXC
射频收发器 IC
40-VFQFN Exposed Pad
大陆
立即发货

PROGRAMMABLE RADIO ON CHIP
1最小包装量--
CYRF69213A-40LTXC详情
Rochester Electronics, LLC CYRF69213A-40LTXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-QFN (6x6)
操作温度
0°C~70°C
包装
Tray
系列
PRoC
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
RoHS状态
Non-RoHS Compliant
CYRF69213A-40LTXC拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。