Rochester Electronics, LLC DP83223VX
- 收藏
- 对比
DP83223VX
2071-DP83223VX
接口 - 驱动器,接收器,收发器
28-LCC (J-Lead)
大陆
立即发货

TELECOM IC, ETHERNET TRANSCEIVER
1最小包装量--
DP83223VX详情
Rochester Electronics, LLC DP83223VX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
操作温度
0°C~70°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
收发器
电压 - 供电
4.75V~5.25V
RoHS状态
Non-RoHS Compliant
DP83223VX拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。