Rochester Electronics, LLC DP83847ALQA56A
- 收藏
- 对比
DP83847ALQA56A
2071-DP83847ALQA56A
接口 - 驱动器,接收器,收发器
56-WFQFN Exposed Pad
大陆
立即发货

ETHERNET TRANSCEIVER, 1-TRNSVR
1最小包装量--
DP83847ALQA56A详情
Rochester Electronics, LLC DP83847ALQA56A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-WFQFN Exposed Pad
供应商器件包装
56-WQFN (9x9)
操作温度
0°C~70°C
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
类型
收发器
电压 - 供电
3V~3.6V
议定书
Ethernet
驱动器/接收器的数量
1/1
RoHS状态
Non-RoHS Compliant
DP83847ALQA56A拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。