Rochester Electronics, LLC DS15EA101SQX/NOPB
- 收藏
- 对比
DS15EA101SQX/NOPB
2071-DS15EA101SQX/NOPB
接口 - 专用
16-WFQFN Exposed Pad
大陆
立即发货

LINE EQUALIZER
1最小包装量--
DS15EA101SQX/NOPB详情
Rochester Electronics, LLC DS15EA101SQX/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-WFQFN Exposed Pad
供应商器件包装
16-WQFN (4x4)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Displays
电压 - 供电
3.135V~3.465V
界面
同轴电缆和母接头
RoHS状态
ROHS3 Compliant
DS15EA101SQX/NOPB拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。