Rochester Electronics, LLC DS1878T
- 收藏
- 对比
DS1878T
2071-DS1878T
接口 - 传感器和探测器接口
28-WFQFN Exposed Pad
大陆
立即发货

DS1878 SFP CONTROLLER
1最小包装量--
DS1878T详情
Rochester Electronics, LLC DS1878T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-WFQFN Exposed Pad
供应商器件包装
28-TQFN (5x5)
操作温度
-40°C~95°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
SFP+ Controller
输出类型
Digital
输入类型
Analog, Digital
电流源
2.5mA
RoHS状态
Non-RoHS Compliant
DS1878T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。