Rochester Electronics, LLC EL1528CLZ-T7
- 收藏
- 对比
EL1528CLZ-T7
2071-EL1528CLZ-T7
接口 - 驱动器,接收器,收发器
24-VFQFN Exposed Pad
大陆
立即发货

LINE DRIVER, 2 FUNC, 2 DRIVER
1最小包装量--
EL1528CLZ-T7详情
Rochester Electronics, LLC EL1528CLZ-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (5x4)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Driver
电压 - 供电
5V~12V
议定书
DSL
驱动器/接收器的数量
2/0
RoHS状态
ROHS3 Compliant
EL1528CLZ-T7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。