Rochester Electronics, LLC EL4583CS-T7
- 收藏
- 对比
EL4583CS-T7
2071-EL4583CS-T7
线性 - 视频处理
16-SOIC (0.154, 3.90mm Width)
大陆
立即发货

SYNC SEPARATOR IC, PDSO16
1最小包装量--
EL4583CS-T7详情
Rochester Electronics, LLC EL4583CS-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-SOIC (0.154, 3.90mm Width)
供应商器件包装
16-SOIC
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
同步分离器
应用
Multimedia Displays, Test Equipment
RoHS状态
Non-RoHS Compliant
EL4583CS-T7拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。