Rochester Electronics, LLC EL9112IL
- 收藏
- 对比
EL9112IL
2071-EL9112IL
接口 - 驱动器,接收器,收发器
28-VFQFN Exposed Pad
大陆
立即发货

LINE RECEIVER
1最小包装量--
EL9112IL详情
Rochester Electronics, LLC EL9112IL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-VFQFN Exposed Pad
供应商器件包装
28-QFN (4x5)
操作温度
-40°C~85°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver
电压 - 供电
5V
驱动器/接收器的数量
0/3
RoHS状态
Non-RoHS Compliant
EL9112IL拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics








哦! 它是空的。