Rochester Electronics, LLC EQ50F100LR
- 收藏
- 对比
EQ50F100LR
2071-EQ50F100LR
接口 - 专用
6-WDFN Exposed Pad
大陆
立即发货

LINE EQUALIZER, PDSO6
1最小包装量--
EQ50F100LR详情
Rochester Electronics, LLC EQ50F100LR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-WDFN Exposed Pad
供应商器件包装
6-WSON (3x3)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
数据传输
电压 - 供电
1.71V~1.89V
界面
Serial
RoHS状态
Non-RoHS Compliant
EQ50F100LR拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics








哦! 它是空的。