Rochester Electronics, LLC FMS6403MTC20
- 收藏
- 对比
FMS6403MTC20
2071-FMS6403MTC20
线性 - 视频处理
20-TSSOP (0.173, 4.40mm Width)
大陆
立即发货

CONSUMER IC, PDSO20
1最小包装量--
FMS6403MTC20详情
Rochester Electronics, LLC FMS6403MTC20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-TSSOP (0.173, 4.40mm Width)
供应商器件包装
20-TSSOP
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Driver
应用
Recorders, Set-Top Boxes
RoHS状态
ROHS3 Compliant
FMS6403MTC20拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。