Rochester Electronics, LLC FSA9480UCX
- 收藏
- 对比
FSA9480UCX
2071-FSA9480UCX
PMIC - 电池管理
25-UFBGA, WLCSP
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC, PBGA25
1最小包装量--
FSA9480UCX详情
Rochester Electronics, LLC FSA9480UCX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
25-UFBGA, WLCSP
供应商器件包装
25-WLCSP (2.4x2)
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
Multi-Function Controller
界面
I2C, USB
故障保护
Over Current, Over Voltage
RoHS状态
Non-RoHS Compliant
FSA9480UCX拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC







哦! 它是空的。