Rochester Electronics, LLC GC3011A-PQ
- 收藏
- 对比
GC3011A-PQ
2071-GC3011A-PQ
RF 其它 IC 和模块
100-BQFP
大陆
立即发货

DIGITAL FILTER, 12-BIT
1最小包装量--
GC3011A-PQ详情
Rochester Electronics, LLC GC3011A-PQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
100-BQFP
供应商器件包装
100-QFP (14x20)
包装
Tray
系列
GC3011
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
数字重采样器
射频类型
通用型
RoHS状态
Non-RoHS Compliant
GC3011A-PQ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。