Rochester Electronics, LLC GC5016-PB
- 收藏
- 对比
GC5016-PB
2071-GC5016-PB
射频接收器
252-BGA Exposed Pad
大陆
立即发货

RF AND BASEBAND CIRCUIT, PBGA252
1最小包装量--
GC5016-PB详情
Rochester Electronics, LLC GC5016-PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
252-BGA Exposed Pad
供应商器件包装
252-BGA (17x17)
包装
Tray
系列
GC5016
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
射频类型
Cellular, CDMA2000, W-CDMA
次要属性
Up/Down Converter
搅拌机的数量
4
RoHS状态
Non-RoHS Compliant
GC5016-PB拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。