Rochester Electronics, LLC HC55185FCRZ
- 收藏
- 对比
HC55185FCRZ
2071-HC55185FCRZ
接口 - 电信
32-VQFN Exposed Pad
大陆
立即发货

SLIC, 2-4 CONVERSION, BIPOLAR
1最小包装量--
HC55185FCRZ详情
Rochester Electronics, LLC HC55185FCRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-VQFN Exposed Pad
供应商器件包装
32-QFN (7x7)
操作温度
0°C~85°C
包装
Tray
系列
RSLIC18
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
Subscriber Line Interface Concept (SLIC)
电路数量
1
RoHS状态
ROHS3 Compliant
HC55185FCRZ拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC








哦! 它是空的。