Rochester Electronics, LLC HD64570CP16
- 收藏
- 对比
HD64570CP16
2071-HD64570CP16
接口 - 专用
84-LCC (J-Lead)
大陆
立即发货

SERIAL I/O CONTROLLER
1最小包装量--
HD64570CP16详情
Rochester Electronics, LLC HD64570CP16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
84-LCC (J-Lead)
供应商器件包装
84-PLCC
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
ISDN
电压 - 供电
4.75V~5.25V
界面
Serial
RoHS状态
Non-RoHS Compliant
HD64570CP16拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。