Rochester Electronics, LLC HMC679LC3CTR
- 收藏
- 对比
HMC679LC3CTR
2071-HMC679LC3CTR
RF 其它 IC 和模块
16-LFCQFN Exposed Pad
大陆
立即发货

26 GHZ, T FLIP-FLOP WITH RESET
1最小包装量--
HMC679LC3CTR详情
Rochester Electronics, LLC HMC679LC3CTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-LFCQFN Exposed Pad
供应商器件包装
16-CSMT (3x3)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
频率
0Hz~26GHz
功能
Flip-Flop
射频类型
通用型
次要属性
带复位
RoHS状态
ROHS3 Compliant
HMC679LC3CTR拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。