Rochester Electronics, LLC HT2DC20S20/F,122
- 收藏
- 对比
HT2DC20S20/F,122
2071-HT2DC20S20/F,122
RFID 应答器、标签
--
大陆
立即发货

TELECOM CIRCUIT, 1-FUNC, HYBRID
1最小包装量--
HT2DC20S20/F,122详情
Rochester Electronics, LLC HT2DC20S20/F,122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
Read/Write
操作温度
-40°C~85°C
系列
HITAG® 2
尺寸/尺寸
11.90mmx5.90mmx2.90mm
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
样式
Encapsulated
频率
125kHz
标准
ISO 11784, ISO 11785
可写存储
256b (User)
RoHS状态
Non-RoHS Compliant
HT2DC20S20/F,122拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。