Rochester Electronics, LLC ICL7611BCPA
- 收藏
- 对比
ICL7611BCPA
2071-ICL7611BCPA
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

SINGLE OPERATIONAL AMPLIFIER
1最小包装量--
ICL7611BCPA详情
Rochester Electronics, LLC ICL7611BCPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tube
无铅代码
no
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
ECCN 代码
EAR99
HTS代码
8542.33.00.01
引脚数量
8
放大器类型
OPERATIONAL AMPLIFIER
RoHS状态
Non-RoHS Compliant
ICL7611BCPA拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。