Rochester Electronics, LLC ICM7218CIQI
- 收藏
- 对比
ICM7218CIQI
2071-ICM7218CIQI
PMIC - 显示驱动器
28-LCC (J-Lead)
大陆
立即发货

8-DIGIT LED DISPLAY DRIVER
1最小包装量--
ICM7218CIQI详情
Rochester Electronics, LLC ICM7218CIQI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-LCC (J-Lead)
供应商器件包装
28-PLCC (11.51x11.51)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配置
7 Segment, Static
界面
Microprocessor
显示类型
LED
数字或字符
8 Digits
RoHS状态
Non-RoHS Compliant
ICM7218CIQI拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。