Rochester Electronics, LLC IP4350CX24/LF,135
- 收藏
- 对比
IP4350CX24/LF,135
2071-IP4350CX24/LF,135
TVS - 二极管
24-WFBGA, WLCSP
大陆
立即发货

DATA LINE FILTER
1最小包装量--
IP4350CX24/LF,135详情
Rochester Electronics, LLC IP4350CX24/LF,135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-WFBGA, WLCSP
供应商器件包装
24-WLCSP (1.95x2.11)
操作温度
-35°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Steering (Rail to Rail)
应用
多媒体卡接口
电源线保护
有
电压 - 击穿
6V
单向通道
9
RoHS状态
ROHS3 Compliant
IP4350CX24/LF,135拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。