Rochester Electronics, LLC IP4853CX24/P,135
- 收藏
- 对比
IP4853CX24/P,135
2071-IP4853CX24/P,135
接口 - 专用
24-UFBGA, WLCSP
大陆
立即发货

CMOS TO ECL TRANSLATOR
1最小包装量--
IP4853CX24/P,135详情
Rochester Electronics, LLC IP4853CX24/P,135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-UFBGA, WLCSP
供应商器件包装
24-WLCSP (5x5)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Cell Phones, Digital Cameras, Media Players
电压 - 供电
1.62V~2.1V
界面
microSD™, MMC, SD
RoHS状态
ROHS3 Compliant
IP4853CX24/P,135拓展信息
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。