Rochester Electronics, LLC ISL5829INZ
- 收藏
- 对比
ISL5829INZ
2071-ISL5829INZ
RF 其它 IC 和模块
48-LQFP
大陆
立即发货

DAC, 2 FUNC, PARALLEL INPUT
1最小包装量--
ISL5829INZ详情
Rochester Electronics, LLC ISL5829INZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
48-LQFP
供应商器件包装
48-TQFP (7x7)
包装
Tray
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
D/A Converter
射频类型
Cellular, GSM, EDGE, WCDMA
次要属性
Dual 12-Bit
RoHS状态
ROHS3 Compliant
ISL5829INZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。