Rochester Electronics, LLC ISL59886ISZ
- 收藏
- 对比
ISL59886ISZ
2071-ISL59886ISZ
线性 - 视频处理
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

IC SEPARATOR VID SYNC AUTO 8SOIC
1最小包装量--
ISL59886ISZ详情
Rochester Electronics, LLC ISL59886ISZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
供应商器件包装
8-SOIC
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Separator
应用
高清视频
RoHS状态
Non-RoHS Compliant
ISL59886ISZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。