Rochester Electronics, LLC ISL6126IRZA
- 收藏
- 对比
ISL6126IRZA
2071-ISL6126IRZA
PMIC - 电源控制器,监视器
24-VFQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJ
1最小包装量--
ISL6126IRZA详情
Rochester Electronics, LLC ISL6126IRZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN-EP (4x4)
操作温度
-40°C~85°C
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
电源供应顺序控制器
电压 - 供电
1.5V~5.5V
电流源
200μA
RoHS状态
ROHS3 Compliant
ISL6126IRZA拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。