Rochester Electronics, LLC ISL6247CRZ
- 收藏
- 对比
ISL6247CRZ
2071-ISL6247CRZ
PMIC - 稳压器 - DC DC 开关式控制器
40-VFQFN Exposed Pad
大陆
立即发货

MULTI-PHASE PWM CONTROLLER
1最小包装量--
ISL6247CRZ详情
Rochester Electronics, LLC ISL6247CRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-QFN (6x6)
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
电压 - 供电 (Vcc/Vdd)
5.5V~25V
RoHS状态
Non-RoHS Compliant
ISL6247CRZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。