Rochester Electronics, LLC ISL6257HRZ-T
- 收藏
- 对比
ISL6257HRZ-T
2071-ISL6257HRZ-T
PMIC - 电池充电器
28-VFQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, ADJ
1最小包装量--
ISL6257HRZ-T详情
Rochester Electronics, LLC ISL6257HRZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-VFQFN Exposed Pad
供应商器件包装
28-QFN (5x5)
操作温度
-10°C~100°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
故障保护
Over Temperature, Short Circuit
电池化学
Lithium Ion/Polymer
单元格数量
2 ~ 4
电压 - 供电 (最大值)
25V
充电电流
Constant - Programmable
电池组电压
17.64V Max
RoHS状态
ROHS3 Compliant
ISL6257HRZ-T拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。