Rochester Electronics, LLC ISL6504ACRZ
- 收藏
- 对比
ISL6504ACRZ
2071-ISL6504ACRZ
PMIC - 电源控制器,监视器
20-VQFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
ISL6504ACRZ详情
Rochester Electronics, LLC ISL6504ACRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
20-VQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
20-QFN-EP (6x6)
包装
Tube
操作温度
0°C~70°C
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
应用
Power Supply Controller/Monitor
电压 - 供电
4.75V~5.25V
电流源
17mA
RoHS状态
ROHS3 Compliant
ISL6504ACRZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。