Rochester Electronics, LLC ISL6882IAZ
- 收藏
- 对比
ISL6882IAZ
2071-ISL6882IAZ
PMIC - 显示驱动器
20-SSOP (0.154, 3.90mm Width)
大陆
立即发货

IC DRVR HALF BRIDGE 20QSOP
1最小包装量--
ISL6882IAZ详情
Rochester Electronics, LLC ISL6882IAZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
20-SSOP (0.154, 3.90mm Width)
供应商器件包装
20-QSOP
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
配置
半桥
显示类型
CCFL - Cold Cathode Fluorescent Lamp
RoHS状态
Non-RoHS Compliant
ISL6882IAZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。