Rochester Electronics, LLC ISL88016IHTZ-TK
- 收藏
- 对比
ISL88016IHTZ-TK
2071-ISL88016IHTZ-TK
PMIC - 监控器
SOT-23-6 Thin, TSOT-23-6
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
ISL88016IHTZ-TK详情
Rochester Electronics, LLC ISL88016IHTZ-TK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SOT-23-6 Thin, TSOT-23-6
供应商器件包装
TSOT-23-6
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
类型
Simple Reset/Power-On Reset
输出量
开路漏极或开路集电极
重置
低电平有效
电压 - 阈值
Adjustable/Selectable
监测的电压数量
1
重置超时
140ms Minimum
RoHS状态
ROHS3 Compliant
ISL88016IHTZ-TK拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。