Rochester Electronics, LLC ISL9014IRKKZ
- 收藏
- 对比
ISL9014IRKKZ
2071-ISL9014IRKKZ
PMIC - 稳压器 - 线性
10-VFDFN Exposed Pad
大陆
立即发货

FIXED POSITIVE LDO REGULATOR
1最小包装量--
ISL9014IRKKZ详情
Rochester Electronics, LLC ISL9014IRKKZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
10-VFDFN Exposed Pad
安装类型
表面贴装
供应商器件包装
10-DFN (3x3)
包装
Tube
操作温度
-40°C~85°C
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
输出电流
300mA
稳压器数
2
RoHS状态
ROHS3 Compliant
ISL9014IRKKZ拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。