Rochester Electronics, LLC ISL9200IRZ
- 收藏
- 对比
ISL9200IRZ
2071-ISL9200IRZ
PMIC - 电池充电器
12-VFDFN Exposed Pad
大陆
立即发货

POWER SUPPLY CIRCUIT, FIXED
1最小包装量--
ISL9200IRZ详情
Rochester Electronics, LLC ISL9200IRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
12-VFDFN Exposed Pad
供应商器件包装
12-DFN (4x3)
操作温度
-40°C~85°C TA
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
故障保护
Over Current, Over Temperature, Over Voltage
电池化学
Lithium-Ion
电压 - 供电 (最大值)
6.5V
RoHS状态
ROHS3 Compliant
ISL9200IRZ拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC








哦! 它是空的。