Rochester Electronics, LLC ISL9212IRZ
- 收藏
- 对比
ISL9212IRZ
2071-ISL9212IRZ
PMIC - 电池管理
12-WFDFN Exposed Pad
大陆
立即发货

BATTERY CHARGE CONTROLLER
1最小包装量--
ISL9212IRZ详情
Rochester Electronics, LLC ISL9212IRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
12-WFDFN Exposed Pad
供应商器件包装
12-TDFN (4x3)
操作温度
-40°C~85°C TA
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
功能
电池监控器
故障保护
Over Current, Over Voltage
电池化学
Lithium-Ion
RoHS状态
ROHS3 Compliant
ISL9212IRZ拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC








哦! 它是空的。